Samsung logo

Samsung ME73M microwave Stainless steel 20 L 800 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137474
Info modified on:
15 Dec 2023, 10:42:03
Short summary description Samsung ME73M microwave Stainless steel 20 L 800 W:

Samsung ME73M, 20 L, 800 W, Built-in display, LED, Touch, Stainless steel

Long summary description Samsung ME73M microwave Stainless steel 20 L 800 W:

Samsung ME73M. Interior capacity: 20 L, Microwave power: 800 W, Built-in display, Display type: LED, Control type: Touch, Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.