Samsung MC28H5015AW, Countertop, Combination microwave, 28 L, 900 W, Built-in display, LED
Samsung MC28H5015AW. Appliance placement: Countertop, Product type: Combination microwave, Interior capacity: 28 L, Microwave power: 900 W, Built-in display, Display type: LED, Control type: Buttons, Product colour: Black, White