Samsung 32GB MicroSDHC, Standard, 32 GB, MicroSDHC, Class 6, 24 MB/s, Water resistant, Blue, White
Samsung 32GB MicroSDHC, Standard. Capacity: 32 GB, Flash card type: MicroSDHC, Flash memory class: Class 6, Read speed, media: 24 MB/s. Protection features: Water resistant, Product colour: Blue, White