Samsung logo

Samsung M471B2873GB0-CH9-REF memory module 1 GB 1 x 1 GB DDR3

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51806
Info modified on:
14 Mar 2024, 18:52:49
Short summary description Samsung M471B2873GB0-CH9-REF memory module 1 GB 1 x 1 GB DDR3:

Samsung M471B2873GB0-CH9-REF, 1 GB, 1 x 1 GB, DDR3, 1333 MHz, 204-pin SO-DIMM

Long summary description Samsung M471B2873GB0-CH9-REF memory module 1 GB 1 x 1 GB DDR3:

Samsung M471B2873GB0-CH9-REF. Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 204-pin SO-DIMM

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.