Samsung logo

Samsung M393A2K40DB3-CWE memory module 16 GB DDR4

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125995
Info modified on:
13 Sept 2024, 16:05:54
Short summary description Samsung M393A2K40DB3-CWE memory module 16 GB DDR4:

Samsung M393A2K40DB3-CWE, 16 GB, DDR4, 3200 MHz, 288-pin DIMM

Long summary description Samsung M393A2K40DB3-CWE memory module 16 GB DDR4:

Samsung M393A2K40DB3-CWE. Internal memory: 16 GB, Internal memory type: DDR4, Memory clock speed: 3200 MHz, Memory form factor: 288-pin DIMM

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.