Samsung logo

Samsung T32E316EX 81.3 cm (32") Full HD Black 300 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
266540
Info modified on:
27 May 2024, 12:21:52
Short summary description Samsung T32E316EX 81.3 cm (32") Full HD Black 300 cd/m²:

Samsung T32E316EX, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-T2, Black

Long summary description Samsung T32E316EX 81.3 cm (32") Full HD Black 300 cd/m²:

Samsung T32E316EX. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, Display brightness: 300 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.