Samsung logo

Samsung T24B301EW computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
229228
Info modified on:
25 Nov 2022, 10:14:47
Short summary description Samsung T24B301EW computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:

Samsung T24B301EW, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung T24B301EW computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:

Samsung T24B301EW. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.