Samsung logo

Samsung LT22E390EI TV 54.6 cm (21.5") Full HD Black 250 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102768
Info modified on:
27 May 2024, 12:25:28
Short summary description Samsung LT22E390EI TV 54.6 cm (21.5") Full HD Black 250 cd/m²:

Samsung LT22E390EI, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T2, Black

Long summary description Samsung LT22E390EI TV 54.6 cm (21.5") Full HD Black 250 cd/m²:

Samsung LT22E390EI. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Display brightness: 250 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.