Samsung logo

Samsung G93SD computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD OLED Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54045
Info modified on:
25 Apr 2025, 14:23:19
Short summary description Samsung G93SD computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD OLED Silver:

Samsung G93SD, 124.5 cm (49"), 5120 x 1440 pixels, Dual QHD, OLED, 0.03 ms, Silver

Long summary description Samsung G93SD computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD OLED Silver:

Samsung G93SD. Display diagonal: 124.5 cm (49"), Display resolution: 5120 x 1440 pixels, HD type: Dual QHD, Display technology: OLED, Response time: 0.03 ms, Native aspect ratio: 32:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Silver

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.