Samsung S24R352FHU, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Grey
Samsung S24R352FHU. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Grey