Samsung logo

Samsung S24C570HL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45964
Info modified on:
25 Nov 2022, 10:14:53
Short summary description Samsung S24C570HL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:

Samsung S24C570HL, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung S24C570HL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:

Samsung S24C570HL. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.