Samsung 2033HD, 50.8 cm (20"), 1600 x 900 pixels, 5 ms, Black
Samsung 2033HD. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 900 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black