Samsung logo

Samsung LN32A330 TV 80 cm (31.5") HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170836
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung LN32A330 TV 80 cm (31.5") HD Black:

Samsung LN32A330, 80 cm (31.5"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Samsung LN32A330 TV 80 cm (31.5") HD Black:

Samsung LN32A330. Display diagonal: 80 cm (31.5"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Response time: 6 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.