Samsung logo

Samsung QB85C-N Digital signage flat panel 2.16 m (85") LED 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 7.0 16/7

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40581
Info modified on:
01 Oct 2024, 11:57:13
Short summary description Samsung QB85C-N Digital signage flat panel 2.16 m (85") LED 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 7.0 16/7:

Samsung QB85C-N, Digital signage flat panel, 2.16 m (85"), LED, 3840 x 2160 pixels, 16/7

Long summary description Samsung QB85C-N Digital signage flat panel 2.16 m (85") LED 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 7.0 16/7:

Samsung QB85C-N. Product design: Digital signage flat panel. Display diagonal: 2.16 m (85"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 350 cd/m², HD type: 4K Ultra HD. Operating hours (hours/days): 16/7. Operating system installed: Tizen 7.0. Product colour: Black

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.