Samsung logo

Samsung DB40E 101.6 cm (40") Full HD Wi-Fi Black 350 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121169
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung DB40E 101.6 cm (40") Full HD Wi-Fi Black 350 cd/m²:

Samsung DB40E, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, Wi-Fi, Black

Long summary description Samsung DB40E 101.6 cm (40") Full HD Wi-Fi Black 350 cd/m²:

Samsung DB40E. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, Display brightness: 350 cd/m², Response time: 8 ms, Contrast ratio (typical): 5000:1, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN connection. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.