Samsung NC240, 59.9 cm (23.6"), 1920 x 1080 pixels, 5 ms, Black
Samsung NC240. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting. Product colour: Black