Samsung logo

Samsung NC241 LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101674
Info modified on:
25 Nov 2022, 10:14:49
Short summary description Samsung NC241 LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD White:

Samsung NC241, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 5 ms, White

Long summary description Samsung NC241 LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD White:

Samsung NC241. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.