Samsung logo

Samsung G5 computer monitor 81.3 cm (32") 2560 x 1440 pixels Wide Quad HD LED Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10172
Info modified on:
12 Mar 2024, 11:37:37
Short summary description Samsung G5 computer monitor 81.3 cm (32") 2560 x 1440 pixels Wide Quad HD LED Black:

Samsung G5, 81.3 cm (32"), 2560 x 1440 pixels, Wide Quad HD, LED, 1 ms, Black

Long summary description Samsung G5 computer monitor 81.3 cm (32") 2560 x 1440 pixels Wide Quad HD LED Black:

Samsung G5. Display diagonal: 81.3 cm (32"), Display resolution: 2560 x 1440 pixels, HD type: Wide Quad HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.