Samsung logo

Samsung GX HX-MU025DC external hard drive 250 GB 2.5" USB 2.0 Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31725
Info modified on:
24 Feb 2023, 14:07:39
Short summary description Samsung GX HX-MU025DC external hard drive 250 GB 2.5" USB 2.0 Black:

Samsung GX HX-MU025DC, 250 GB, 2.5", 2.0, Black

Long summary description Samsung GX HX-MU025DC external hard drive 250 GB 2.5" USB 2.0 Black:

Samsung GX HX-MU025DC. Hard drive capacity: 250 GB, Hard drive size: 2.5". USB version: 2.0. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.