Samsung logo

Samsung HW-S41T/XU soundbar speaker Grey 2.0 channels 100 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52690
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Samsung HW-S41T/XU soundbar speaker Grey 2.0 channels 100 W:

Samsung HW-S41T/XU, 2.0 channels, 100 W, DTS 2.0, Dolby Digital 2.0 Mono, 100 W, Grey, Wired & Wireless

Long summary description Samsung HW-S41T/XU soundbar speaker Grey 2.0 channels 100 W:

Samsung HW-S41T/XU. Audio output channels: 2.0 channels, RMS rated power: 100 W, Built-in audio decoders: DTS 2.0, Dolby Digital 2.0 Mono. Soundbar speaker RMS power: 100 W. Product colour: Grey. Connectivity technology: Wired & Wireless. Power consumption (typical): 25 W, Power consumption (standby): 0.5 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.