Samsung logo

Samsung HW-N950 audio amplifier 7.1.4 channels Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45276
Info modified on:
14 Mar 2024, 19:50:10
Short summary description Samsung HW-N950 audio amplifier 7.1.4 channels Black:

Samsung HW-N950, 7.1.4 channels, DTS-HD, Dolby Atmos, Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, 512 W, 35 W, 0.5 W, 1226 mm

Long summary description Samsung HW-N950 audio amplifier 7.1.4 channels Black:

Samsung HW-N950. Audio output channels: 7.1.4 channels, Built-in audio decoders: DTS-HD, Dolby Atmos, Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, RMS rated power: 512 W. Power consumption (typical): 35 W, Power consumption (standby): 0.5 W. Width: 1226 mm, Depth: 136 mm, Height: 83 mm. Package width: 1292 mm, Package depth: 606 mm, Package height: 262 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.