Samsung logo

Samsung HW-MS651 Silver 3.0 channels

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58734
Info modified on:
02 Dec 2024, 03:32:15
Short summary description Samsung HW-MS651 Silver 3.0 channels:

Samsung HW-MS651, 3.0 channels, DTS 2.0, Dolby Digital 5.1, Silver, AAC, ALAC, FLAC, MP3, OGG, WAV, Anynet+, Wired & Wireless

Long summary description Samsung HW-MS651 Silver 3.0 channels:

Samsung HW-MS651. Audio output channels: 3.0 channels, Built-in audio decoders: DTS 2.0, Dolby Digital 5.1. Product colour: Silver, Audio formats supported: AAC, ALAC, FLAC, MP3, OGG, WAV, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wired & Wireless. Width: 1060 mm, Depth: 130.5 mm, Height: 78 mm. Package width: 1278 mm, Package depth: 212 mm, Package height: 148 mm

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.