Samsung logo

Samsung HW-H430 Black 2.1 channels 290 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
177284
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung HW-H430 Black 2.1 channels 290 W:

Samsung HW-H430, 2.1 channels, 290 W, Dolby Digital, DTS, 160 W, 16.5 cm (6.5"), Wireless

Long summary description Samsung HW-H430 Black 2.1 channels 290 W:

Samsung HW-H430. Audio output channels: 2.1 channels, RMS rated power: 290 W, Built-in audio decoders: Dolby Digital, DTS. Soundbar speaker RMS power: 160 W, Woofer diameter (imperial): 16.5 cm (6.5"). Subwoofer connectivity: Wireless, Subwoofer RMS power: 130 W. Product colour: Black, Audio formats supported: AAC, FLAC, MP3, OGG, WAV, WMA. Connectivity technology: Wireless

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.