Samsung logo

Samsung HW-D700 7.2 channels 3D compatibility Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79391
Info modified on:
01 Jun 2018, 15:53:34
Short summary description Samsung HW-D700 7.2 channels 3D compatibility Black:

Samsung HW-D700, 7.2 channels, 20 - 50000 Hz, 3.5 mm, FM, 1080p, 75 W

Long summary description Samsung HW-D700 7.2 channels 3D compatibility Black:

Samsung HW-D700. Audio output channels: 7.2 channels, Frequency range: 20 - 50000 Hz. Headphone connectivity: 3.5 mm. Supported radio bands: FM. Supported video modes: 1080p. Power consumption (typical): 75 W, Power consumption (standby): 0.9 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.