Samsung logo

Samsung 5.1 HT-Z310R home cinema system 5.1 channels 1000 W

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45821
Info modified on:
04 Apr 2019, 08:49:56
Short summary description Samsung 5.1 HT-Z310R home cinema system 5.1 channels 1000 W:

Samsung 5.1 Home Cinema System HT-Z310R, DVD player, DivX, 5.1 channels, 1000 W, Dolby Digital, Dolby Pro Logic II, DTS, MP3, WMA

Long summary description Samsung 5.1 HT-Z310R home cinema system 5.1 channels 1000 W:

Samsung 5.1 Home Cinema System HT-Z310R. Optical disc player type: DVD player. Video format supported: DivX. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Built-in audio decoders: Dolby Digital, Dolby Pro Logic II, DTS. Subwoofer RMS power: 166 W. Front speaker dimensions (WxDxH): 231 x 92 x 90 mm, Center speaker dimensions (WxDxH): 101 x 92 x 300 mm, Subwoofer dimensions (WxDxH): 320 x 380 x 180 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.