Samsung 5.1 Home Theater System HT-X250, DVD player, 1 discs, 5.1 channels, 600 W, Dolby Digital, Dolby Pro Logic II, DTS, MP3, WMA
Samsung 5.1 Home Theater System HT-X250. Optical disc player type: DVD player, Number of optical discs: 1 discs. Audio output channels: 5.1 channels, RMS rated power: 600 W, Built-in audio decoders: Dolby Digital, Dolby Pro Logic II, DTS. Supported radio bands: FM. Center speaker power: 100 W. Subwoofer RMS power: 100 W