Samsung logo

Samsung HT-TX35 Home Theater System home cinema system 5.1 channels 800 W

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
275529
Info modified on:
04 Apr 2019, 07:46:05
Short summary description Samsung HT-TX35 Home Theater System home cinema system 5.1 channels 800 W:

Samsung HT-TX35 Home Theater System, DVD player, 1 discs, DivX, 5.1 channels, 800 W, Dolby Digital, Dolby Pro Logic II, DTS

Long summary description Samsung HT-TX35 Home Theater System home cinema system 5.1 channels 800 W:

Samsung HT-TX35 Home Theater System. Optical disc player type: DVD player, Number of optical discs: 1 discs. Video format supported: DivX. Audio output channels: 5.1 channels, RMS rated power: 800 W, Built-in audio decoders: Dolby Digital, Dolby Pro Logic II, DTS. Supported radio bands: FM. Center speaker power: 133 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.