Samsung logo

Samsung HT-J5500K home cinema system 5.1 channels 1000 W 3D compatibility Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
198370
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung HT-J5500K home cinema system 5.1 channels 1000 W 3D compatibility Black:

Samsung HT-J5500K, Blu-Ray player, BD, DVD+R, DVD+RW, DVD-R, DVD-RW, Tray, Blu-Ray audio, Blu-Ray video, DVD-Video, VCD, 1 discs, AVI, H.264, MKV, MP4, MPEG, MPEG1, MPEG2, PS, WMV

Long summary description Samsung HT-J5500K home cinema system 5.1 channels 1000 W 3D compatibility Black:

Samsung HT-J5500K. Optical disc player type: Blu-Ray player, Disc types supported: BD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video format supported: AVI, H.264, MKV, MP4, MPEG, MPEG1, MPEG2, PS, WMV, Analog signal format system: PAL, Aspect ratio: 4:3, 16:9. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Built-in audio decoders: DTS 96/24, DTS-HD Master Audio, Dolby Digital. Supported radio bands: FM. Front speaker type: 2-way, Front speakers RMS power: 165 W, Front speaker frequency range: 20 - 20000 Hz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.