Samsung HT-H5500, Blu-Ray player, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Blu-Ray video, VCD, AVCHD, DIVX, DIVX HD, MKV, WMV, PAL, 5.1 channels
Samsung HT-H5500. Optical disc player type: Blu-Ray player, Disc types supported: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: Blu-Ray video, VCD. Video format supported: AVCHD, DIVX, DIVX HD, MKV, WMV, Analog signal format system: PAL. Audio output channels: 5.1 channels, Built-in audio decoders: Dolby Digital, Dolby TrueHD, DTS, DTS 96/24, DTS-HD, Audio formats supported: AAC, FLAC, LPCM, MP3, WMA, WMV. Supported radio bands: FM. Subwoofer type: Passive subwoofer