Samsung HT-H4500, Blu-Ray player, BD, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Tray, Blu-Ray audio, Blu-Ray video, CD video, 1 discs, 5.1 channels
Samsung HT-H4500. Optical disc player type: Blu-Ray player, Disc types supported: BD, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Audio output channels: 5.1 channels, RMS rated power: 500 W, Built-in audio decoders: Dolby Digital, Dolby TrueHD, DTS, DTS 96/24, DTS-HD. Supported radio bands: FM. Subwoofer type: Passive subwoofer. Power consumption (typical): 39 W, Power consumption (standby): 0.5 W