Samsung logo

Samsung HT-F5200 home cinema system 2.1 channels 500 W 3D compatibility Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89386
Info modified on:
24 Nov 2020, 18:56:29
Short summary description Samsung HT-F5200 home cinema system 2.1 channels 500 W 3D compatibility Black:

Samsung HT-F5200, Blu-Ray player, BD, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Tray, 1 discs, AVCHD, DIVX, MKV, RMVB, WMV, XVID, 2.1 channels

Long summary description Samsung HT-F5200 home cinema system 2.1 channels 500 W 3D compatibility Black:

Samsung HT-F5200. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video format supported: AVCHD, DIVX, MKV, RMVB, WMV, XVID. Audio output channels: 2.1 channels, RMS rated power: 500 W, Built-in audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS 96/24, DTS-HD. Supported radio bands: FM. Subwoofer type: Passive subwoofer

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.