Samsung logo

Samsung HT-D5500 home cinema system 5.1 channels 1000 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117673
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung HT-D5500 home cinema system 5.1 channels 1000 W Black:

Samsung HT-D5500, Blu-Ray, BD-R, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 1 discs, AVCHD, DivX, MKV, XviD, 5.1 channels, 1000 W

Long summary description Samsung HT-D5500 home cinema system 5.1 channels 1000 W Black:

Samsung HT-D5500. Optical disc player type: Blu-Ray, Disc types supported: BD-R, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Number of optical discs: 1 discs. Video format supported: AVCHD, DivX, MKV, XviD. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio formats supported: AAC, LPCM, MP3, WMA. Supported radio bands: FM. Front speaker dimensions (WxDxH): 90 x 68.5 x 207.5 mm, Front speaker weight: 1.24 kg, Center speaker dimensions (WxDxH): 360 x 74.5 x 68.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.