Samsung logo

Samsung HM1100 headphones/headset Wireless In-ear USB Type-A Bluetooth Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82521
Info modified on:
12 Nov 2019, 15:21:04
Short summary description Samsung HM1100 headphones/headset Wireless In-ear USB Type-A Bluetooth Black:

Samsung HM1100, Wireless, 11 g, Headset, Black

Long summary description Samsung HM1100 headphones/headset Wireless In-ear USB Type-A Bluetooth Black:

Samsung HM1100. Product type: Headset. Connectivity technology: Wireless, Bluetooth, Connectivity range: 10 m. Weight: 11 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.