Samsung logo

Samsung HAU8000 109.2 cm (43") 4K Ultra HD Smart TV Black 20 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
174086
Info modified on:
21 Jan 2025, 08:54:29
Short summary description Samsung HAU8000 109.2 cm (43") 4K Ultra HD Smart TV Black 20 W:

Samsung HAU8000, 109.2 cm (43"), 4K Ultra HD, 3840 x 2160 pixels, LED, 16:9, PQI (Picture Quality Index) 2200

Long summary description Samsung HAU8000 109.2 cm (43") 4K Ultra HD Smart TV Black 20 W:

Samsung HAU8000. Display diagonal: 109.2 cm (43"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Black, VESA mounting interfaces: 200 x 200 mm, Bezel type: 3 Bezel-less. High Dynamic Range (HDR) technology: Filmmaker Mode, High Dynamic Range 10 (HDR10), High Dynamic Range 10+ (HDR10 Plus), Hybrid..., Backlight dimming technology: UHD Dimming, Video apps: Samsung TV Plus. Content management solution: Samsung LYNK Cloud, Samsung LYNK DRM. Consumer Electronics Control (CEC): Anynet+

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.