Samsung logo

Samsung HG40EE590SK 101.6 cm (40") Full HD Black 20 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136385
Info modified on:
27 May 2024, 12:32:19
Short summary description Samsung HG40EE590SK 101.6 cm (40") Full HD Black 20 W:

Samsung HG40EE590SK, 101.6 cm (40"), Full HD, 1920 x 1080 pixels, LED, Flat, 1920 x 1080 (HD 1080)

Long summary description Samsung HG40EE590SK 101.6 cm (40") Full HD Black 20 W:

Samsung HG40EE590SK. Display diagonal: 101.6 cm (40"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black. Lifestyle apps: Samsung Smart View. Consumer Electronics Control (CEC): Anynet+. RMS rated power: 20 W, Built-in audio decoders: DTS, Dolby Digital, Dolby Digital Plus

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.