Samsung logo

Samsung HG32EE460SK hospitality TV 81.3 cm (32") HD Smart TV Black 10 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114604
Info modified on:
14 Oct 2024, 18:50:16
Short summary description Samsung HG32EE460SK hospitality TV 81.3 cm (32") HD Smart TV Black 10 W:

Samsung HG32EE460SK, 81.3 cm (32"), HD, 1366 x 768 pixels, LED, Flat, Mega Contrast

Long summary description Samsung HG32EE460SK hospitality TV 81.3 cm (32") HD Smart TV Black 10 W:

Samsung HG32EE460SK. Display diagonal: 81.3 cm (32"), HD type: HD, Display resolution: 1366 x 768 pixels. Product colour: Black. Consumer Electronics Control (CEC): Anynet+. RMS rated power: 10 W, Built-in audio decoders: DTS, Dolby Digital Plus. Power consumption (typical): 29 W, Power consumption (standby): 0.5 W, AC input voltage: 220 - 240 V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.