Samsung logo

Samsung HDC9147BX/XSA cooker hood Wall-mounted Stainless steel 374 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55318
Info modified on:
29 Nov 2024, 15:54:36
Short summary description Samsung HDC9147BX/XSA cooker hood Wall-mounted Stainless steel 374 m³/h:

Samsung HDC9147BX/XSA, 374 m³/h, Ducted/Recirculating, E, F, D, 64 dB

Long summary description Samsung HDC9147BX/XSA cooker hood Wall-mounted Stainless steel 374 m³/h:

Samsung HDC9147BX/XSA. Maximum extraction power: 374 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: E. Type: Wall-mounted, Product colour: Stainless steel, Control type: Buttons. Grease filter type: Aluminium/Charcoal, Number of filters: 4 pc(s). Bulb power: 40 W, Number of bulbs: 2 bulb(s), Bulb type: Halogen. Annual energy consumption: 107.2 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.