Samsung Galaxy Xcover 2 GT-S7710, 10.2 cm (4"), 480 x 800 pixels, 4 GB, 5 MP, Android 4.1, Grey
Samsung Galaxy Xcover 2 GT-S7710. Display diagonal: 10.2 cm (4"), Display resolution: 480 x 800 pixels. Processor frequency: 1 GHz. Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.1. Battery capacity: 1700 mAh. Product colour: Grey. Weight: 148.6 g