Samsung Galaxy S Duos 2 GT-S7582, 10.2 cm (4"), 480 x 800 pixels, 4 GB, 5 MP, Android 4.2, Black
Samsung Galaxy S Duos 2 GT-S7582. Display diagonal: 10.2 cm (4"), Display resolution: 480 x 800 pixels. Processor frequency: 1.2 GHz. Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.2. Battery capacity: 1500 mAh. Product colour: Black. Weight: 118 g