Samsung Galaxy Music GT-S6010, 7.62 cm (3"), 0.5 GB, 4 GB, 3 MP, Android 4.0, Blue
Samsung Galaxy Music GT-S6010. Display diagonal: 7.62 cm (3"), Display resolution: 240 x 320 pixels. Processor frequency: 0.85 GHz. RAM capacity: 0.5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.0. Battery capacity: 1300 mAh. Product colour: Blue. Weight: 107 g