Samsung logo

Samsung Galaxy Y GT-S5360 7.62 cm (3") Single SIM Android 2.3 3G Micro-USB A 0.180 GB 1200 mAh Grey, Metallic

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
199311
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Y GT-S5360 7.62 cm (3") Single SIM Android 2.3 3G Micro-USB A 0.180 GB 1200 mAh Grey, Metallic:

Samsung Galaxy Y GT-S5360, 7.62 cm (3"), 240 x 320 pixels, 0.180 GB, 2 MP, Android 2.3, Grey, Metallic

Long summary description Samsung Galaxy Y GT-S5360 7.62 cm (3") Single SIM Android 2.3 3G Micro-USB A 0.180 GB 1200 mAh Grey, Metallic:

Samsung Galaxy Y GT-S5360. Display diagonal: 7.62 cm (3"), Display resolution: 240 x 320 pixels. Processor frequency: 0.832 GHz, Processor family: ARM. Internal storage capacity: 0.180 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.3. Battery capacity: 1200 mAh. Product colour: Grey, Metallic. Weight: 98 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.