Samsung logo

Samsung Galaxy Pocket Duos GT-S5302 7.11 cm (2.8") Dual SIM Android 2.3 3G 1200 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71160
Info modified on:
27 Feb 2024, 15:01:49
Short summary description Samsung Galaxy Pocket Duos GT-S5302 7.11 cm (2.8") Dual SIM Android 2.3 3G 1200 mAh Black:

Samsung Galaxy Pocket Duos GT-S5302, 7.11 cm (2.8"), 320 x 240 pixels, 2 MP, Android 2.3, Black

Long summary description Samsung Galaxy Pocket Duos GT-S5302 7.11 cm (2.8") Dual SIM Android 2.3 3G 1200 mAh Black:

Samsung Galaxy Pocket Duos GT-S5302. Display diagonal: 7.11 cm (2.8"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 2.3. Battery capacity: 1200 mAh. Product colour: Black. Weight: 103 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.