Samsung logo

Samsung Galaxy Pocket 7.11 cm (2.8") Single SIM Android 2.3 3G Micro-USB B 3 GB 1200 mAh Yellow

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76958
Info modified on:
27 Feb 2024, 15:02:17
Short summary description Samsung Galaxy Pocket 7.11 cm (2.8") Single SIM Android 2.3 3G Micro-USB B 3 GB 1200 mAh Yellow:

Samsung Galaxy Pocket, 7.11 cm (2.8"), 320 x 240 pixels, 3 GB, 2 MP, Android 2.3, Yellow

Long summary description Samsung Galaxy Pocket 7.11 cm (2.8") Single SIM Android 2.3 3G Micro-USB B 3 GB 1200 mAh Yellow:

Samsung Galaxy Pocket. Display diagonal: 7.11 cm (2.8"), Display resolution: 320 x 240 pixels. Processor frequency: 0.832 GHz. Internal storage capacity: 3 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.3. Battery capacity: 1200 mAh. Product colour: Yellow. Weight: 97 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.