Samsung logo

Samsung Galaxy Star GT-S5282 7.62 cm (3") Dual SIM Android 4.1 Micro-USB 0.5 GB 4 GB 1200 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106542
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Star GT-S5282 7.62 cm (3") Dual SIM Android 4.1 Micro-USB 0.5 GB 4 GB 1200 mAh White:

Samsung Galaxy Star GT-S5282, 7.62 cm (3"), 0.5 GB, 4 GB, 2 MP, Android 4.1, White

Long summary description Samsung Galaxy Star GT-S5282 7.62 cm (3") Dual SIM Android 4.1 Micro-USB 0.5 GB 4 GB 1200 mAh White:

Samsung Galaxy Star GT-S5282. Display diagonal: 7.62 cm (3"), Display resolution: 240 x 320 pixels. Processor frequency: 1 GHz. RAM capacity: 0.5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.1. Battery capacity: 1200 mAh. Product colour: White. Weight: 102.5 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.