Samsung Galaxy S4 GT-I9505, 12.7 cm (5"), 2 GB, 16 GB, 13 MP, Android 4.2.2, Black
Samsung Galaxy S4 GT-I9505. Display diagonal: 12.7 cm (5"), Display resolution: 1080 x 1920 pixels. Processor frequency: 1.9 GHz, Processor family: Qualcomm. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.2.2. Battery capacity: 2600 mAh. Product colour: Black. Weight: 130 g