Samsung Galaxy S II Plus GT-I9105, 10.9 cm (4.3"), 800 x 480 pixels, 1.2 GHz, 8 MP, Android 4.1, Blue, Grey
Samsung Galaxy S II Plus GT-I9105. Display diagonal: 10.9 cm (4.3"), Display resolution: 800 x 480 pixels. Processor frequency: 1.2 GHz. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.1. Battery capacity: 1650 mAh. Product colour: Blue, Grey. Weight: 121 g