Samsung Galaxy Grand Neo GT-I9060, 12.7 cm (5.01"), 480 x 800 pixels, 1 GB, 8 GB, 5 MP, Green, Yellow
Samsung Galaxy Grand Neo GT-I9060. Display diagonal: 12.7 cm (5.01"), Display resolution: 480 x 800 pixels. Processor frequency: 1.2 GHz. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 2100 mAh. Product colour: Green, Yellow. Weight: 163 g