Samsung logo

Samsung E2550 5.08 cm (2") 87.7 g Pink

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58954
Info modified on:
26 Feb 2024, 15:20:04
Short summary description Samsung E2550 5.08 cm (2") 87.7 g Pink:

Samsung E2550, Slider, Single SIM, 5.08 cm (2"), 1.3 MP, 800 mAh, Pink

Long summary description Samsung E2550 5.08 cm (2") 87.7 g Pink:

Samsung E2550. Form factor: Slider. SIM card capability: Single SIM. Display diagonal: 5.08 cm (2"), Display resolution: 128 x 160 pixels. Rear camera resolution (numeric): 1.3 MP. Bluetooth. FM radio. Battery capacity: 800 mAh, Standby time (2G): 550 h. Weight: 87.7 g. Product colour: Pink

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.