Samsung logo

Samsung E2202 4.5 cm (1.77") 78.2 g White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75347
Info modified on:
26 Feb 2024, 15:20:06
Short summary description Samsung E2202 4.5 cm (1.77") 78.2 g White:

Samsung E2202, Bar, Dual SIM, 4.5 cm (1.77"), 0.3 MP, 1000 mAh, White

Long summary description Samsung E2202 4.5 cm (1.77") 78.2 g White:

Samsung E2202. Form factor: Bar. SIM card capability: Dual SIM. Display diagonal: 4.5 cm (1.77"), Display resolution: 160 x 128 pixels. Rear camera resolution (numeric): 0.3 MP. Bluetooth. FM radio. Battery capacity: 1000 mAh, Standby time (2G): 610 h. Weight: 78.2 g. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.