Samsung logo

Samsung E2121 3.86 cm (1.52") 83 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73374
Info modified on:
26 Feb 2024, 14:55:10
Short summary description Samsung E2121 3.86 cm (1.52") 83 g Black:

Samsung E2121, Bar, Single SIM, 3.86 cm (1.52"), 128 x 128 pixels, Black

Long summary description Samsung E2121 3.86 cm (1.52") 83 g Black:

Samsung E2121. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 3.86 cm (1.52"), Display resolution: 128 x 128 pixels. WAP. FM radio. Weight: 83 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.